Win Source Electronics PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4263IDE#PBF LTC4263IDE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784026-LTC4263IDE#PB F Packaging: Tube Type: Controller (PSE) Operating Temperature Range: -40°C ~ 85°C Package: 14-WFDFN Exposed Pad Power - Max: 15.4W Operating Supply Voltage: 33 V ~ 66 V Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3af (PoE) Family Name: LTC4263 Auxiliary Sense: No Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Package: 14-DFN (4x3) Alternative Parts (Cross-Reference): LM5073MH/NOPB; STHS2375LDW6F; NCP1093MNG; STHS2375LDW6E; Introduction Date: January 30, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784026-LTC4263IDE#PB F Packaging: Tube Type: Controller (PSE) Operating Temperature Range: -40°C ~ 85°C Package: 14-WFDFN Exposed Pad Power - Max: 15.4W Operating Supply Voltage: 33 V ~ 66 V Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3af (PoE) Family Name: LTC4263 Auxiliary Sense: No Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Package: 14-DFN (4x3) Alternative Parts (Cross-Reference): LM5073MH/NOPB; STHS2375LDW6F; NCP1093MNG; STHS2375LDW6E; Introduction Date: January 30, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4263IDE#PBF - LTC4263IDE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4263IDE#PBF
LTC4263IDE#PBF
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4263IDE#PBF LTC4263IDE#PBF
Manufacturer: Linear Technology Win Source Part Number: 784026-LTC4263IDE#PB F Packaging: Tube Type: Controller (PSE) Operating Temperature Range: -40°C ~ 85°C Package: 14-WFDFN Exposed Pad Power - Max: 15.4W Operating Supply Voltage: 33 V ~ 66 V Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3af (PoE) Family Name: LTC4263 Auxiliary Sense: No Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Package: 14-DFN (4x3) Alternative Parts (Cross-Reference): LM5073MH/NOPB; STHS2375LDW6F; NCP1093MNG; STHS2375LDW6E; Introduction Date: January 30, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784026-LTC4263IDE#PBF
Packaging: Tube
Type: Controller (PSE)
Operating Temperature Range: -40°C ~ 85°C
Package: 14-WFDFN Exposed Pad
Power - Max: 15.4W
Operating Supply Voltage: 33 V ~ 66 V
Internal Switch(s): Yes
Number of Channels: 1
Standards: 802.3af (PoE)
Family Name: LTC4263
Auxiliary Sense: No
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2mA
Manufacturer Package: 14-DFN (4x3)
Alternative Parts (Cross-Reference): LM5073MH/NOPB; STHS2375LDW6F; NCP1093MNG; STHS2375LDW6E;
Introduction Date: January 30, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power over Ethernet (PoE) Controllers
Product Number LTC4263IDE#PBF
Product Name PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4263IDE#PBF
Unlock Full Specs
to access all available technical data

Similar Products