Win Source Electronics PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4263CDE#TRPBF LTC4263CDE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 758287-LTC4263CDE#TR PBF Packaging: Reel - TR Type: Controller (PSE) Operating Temperature Range: 0°C ~ 70°C Package: 14-WFDFN Exposed Pad Power - Max: 15.4W Operating Supply Voltage: 33 V ~ 66 V Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3af (PoE) Family Name: LTC4263 Auxiliary Sense: No Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: 14-DFN (4x3) Alternative Parts (Cross-Reference): MAX5980AGTJ+T; MAX5941AESE-T; MAX5984BETI+; Introduction Date: January 30, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 758287-LTC4263CDE#TR PBF Packaging: Reel - TR Type: Controller (PSE) Operating Temperature Range: 0°C ~ 70°C Package: 14-WFDFN Exposed Pad Power - Max: 15.4W Operating Supply Voltage: 33 V ~ 66 V Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3af (PoE) Family Name: LTC4263 Auxiliary Sense: No Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: 14-DFN (4x3) Alternative Parts (Cross-Reference): MAX5980AGTJ+T; MAX5941AESE-T; MAX5984BETI+; Introduction Date: January 30, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4263CDE#TRPBF - LTC4263CDE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4263CDE#TRPBF
LTC4263CDE#TRPBF
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4263CDE#TRPBF LTC4263CDE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 758287-LTC4263CDE#TR PBF Packaging: Reel - TR Type: Controller (PSE) Operating Temperature Range: 0°C ~ 70°C Package: 14-WFDFN Exposed Pad Power - Max: 15.4W Operating Supply Voltage: 33 V ~ 66 V Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3af (PoE) Family Name: LTC4263 Auxiliary Sense: No Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: 14-DFN (4x3) Alternative Parts (Cross-Reference): MAX5980AGTJ+T; MAX5941AESE-T; MAX5984BETI+; Introduction Date: January 30, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 758287-LTC4263CDE#TRPBF
Packaging: Reel - TR
Type: Controller (PSE)
Operating Temperature Range: 0°C ~ 70°C
Package: 14-WFDFN Exposed Pad
Power - Max: 15.4W
Operating Supply Voltage: 33 V ~ 66 V
Internal Switch(s): Yes
Number of Channels: 1
Standards: 802.3af (PoE)
Family Name: LTC4263
Auxiliary Sense: No
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2mA
Manufacturer Homepage: www.linear.com
RoHS State: Request Verification
Manufacturer Package: 14-DFN (4x3)
Alternative Parts (Cross-Reference): MAX5980AGTJ+T; MAX5941AESE-T; MAX5984BETI+;
Introduction Date: January 30, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power over Ethernet (PoE) Controllers
Product Number LTC4263CDE#TRPBF
Product Name PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4263CDE#TRPBF
Unlock Full Specs
to access all available technical data

Similar Products