Manufacturer: Linear Technology
Win Source Part Number: 117325-LTC4257IS8-1#
Packaging: Reel - TR
Type: Controller (PD)
Internal Switch(s): Yes
Number of Channels: 1
Standards: 802.3af (PoE)
Family Name: LTC4257-1
Auxiliary Sense: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Maximum Power Dissipation: 12.95W
Supply Voltage - Operating: 57V (Max)
Operating Supply Current: 3mA
Alternative Parts (Cross-Reference): MAX5941BESE+; STHS4257LDB6E; STHS4257A1DB6F; STHS4257L1DB6F;
Introduction Date: August 29, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Power over Ethernet (PoE) Controllers |
| Product Number | LTC4257IS8-1#TRPBF |
| Product Name | PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4257IS8-1#TRPBF |