Manufacturer: Linear Technology
Win Source Part Number: 138357-LTC4267IGN-1#
Packaging: Reel - TR
Type: Controller (PD), DC/DC
Number of Channels: 1
Standards: 802.3af (PoE)
Family Name: LTC4267-1
Auxiliary Sense: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Maximum Power Dissipation: 12.95W
Supply Voltage - Operating: 57V (Max)
Operating Supply Current: 3mA (Max)
Alternative Parts (Cross-Reference): LM5070MTC-50; MAX5941BCSE; MAX5941BCSE+T;
Introduction Date: February 02, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Power over Ethernet (PoE) Controllers |
| Product Number | LTC4267IGN-1#TRPBF |
| Product Name | PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4267IGN-1#TRPBF |