Manufacturer: Linear Technology
Win Source Part Number: 784019-LTC4257CDD-1#
Packaging: Tube
Type: Controller (PD)
Operating Temperature Range: 0°C ~ 70°C
Package: 8-WFDFN Exposed Pad
Power - Max: 12.95W
Operating Supply Voltage: 57V (Maximum)
Internal Switch(s): Yes
Number of Channels: 1
Standards: 802.3af (PoE)
Family Name: LTC4257-1
Auxiliary Sense: No
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3mA
Manufacturer Package: 8-DFN (3x3)
Alternative Parts (Cross-Reference): TPS2376PWG4; TPS2376PWR; TPS2371PWR; TPS2371PWG4;
Introduction Date: August 29, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Power over Ethernet (PoE) Controllers |
| Product Number | LTC4257CDD-1#PBF |
| Product Name | PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4257CDD-1#PBF |