Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 758336-LT4275AIMS#TR
Packaging: Tape and Reel
Type: Controller (PD)
Supply Current: 2mA (Maximum)
Internal Switch(s): No
Standards: 802.3at (PoE+), 802.3af (PoE), LTPoE++
Auxiliary Sense: Yes
Categories: Integrated Circuits
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 10-TFSOP, 10-MSOP
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: LT4275
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 23V ~ 60V
Maximum Power: 90W
| Win Source Electronics | |
|---|---|
| Product Category | Power over Ethernet (PoE) Controllers |
| Product Number | LT4275AIMS#TRPBF |
| Product Name | PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LT4275AIMS#TRPBF |