Win Source Electronics LED Indication - Discrete - CL-181YG-C

Description
Manufacturer: Others Technical Support: Please contact us for details. Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Others Technical Support: Please contact us for details. Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - CL-181YG-C
LED Indication - Discrete - CL-181YG-C
Manufacturer: Others Technical Support: Please contact us for details. Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Others
Technical Support: Please contact us for details.
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Name LED Indication - Discrete - CL-181YG-C
Unlock Full Specs
to access all available technical data

Similar Products

Specs
LED Type White; White
Lens Type Flat Lens
View Details
Specs
Peak Wavelength 650 nm (6500 Å)
Viewing Angle 8 degrees
Forward Voltage 2 volts
View Details
Specs
LED Type Green; Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 120 degrees
View Details
Specs
Peak Wavelength 950 nm (9500 Å)
Viewing Angle 120 degrees
Forward Voltage 1.3 volts
View Details