Win Source Electronics Optoelectronics - LED Emitters - Infrared, UV, Visible 1109804-MTE9460C2

Description
Win Source Part Number: 1109804-MTE9460C2 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 1 Current - DC Forward (If) (Max): 100mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 1.3V Wavelength: 950nm Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -20°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2 (1 Year) HTSUS: 8541.41.0000 Mfr: Marktech Optoelectronics Other Names: 1125-1235 Base Product Number: MTE9460
Request a Quote Datasheet
Description
Win Source Part Number: 1109804-MTE9460C2 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 1 Current - DC Forward (If) (Max): 100mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 1.3V Wavelength: 950nm Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -20°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2 (1 Year) HTSUS: 8541.41.0000 Mfr: Marktech Optoelectronics Other Names: 1125-1235 Base Product Number: MTE9460
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
1109804-MTE9460C2
Optoelectronics - LED Emitters - Infrared, UV, Visible 1109804-MTE9460C2
Win Source Part Number: 1109804-MTE9460C2 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 1 Current - DC Forward (If) (Max): 100mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 1.3V Wavelength: 950nm Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -20°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2 (1 Year) HTSUS: 8541.41.0000 Mfr: Marktech Optoelectronics Other Names: 1125-1235 Base Product Number: MTE9460

Win Source Part Number: 1109804-MTE9460C2
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Type: Infrared (IR)
Package: Bulk
Orientation: Top View
Standard Package: 1
Current - DC Forward (If) (Max): 100mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 1.3V
Wavelength: 950nm
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -20°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 2 (1 Year)
HTSUS: 8541.41.0000
Mfr: Marktech Optoelectronics
Other Names: 1125-1235
Base Product Number: MTE9460

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1109804-MTE9460C2
Product Name Optoelectronics - LED Emitters - Infrared, UV, Visible
Peak Wavelength 950 nm (9500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
LED Type White; White
Viewing Angle 130 degrees
Forward Voltage 3.2 volts
View Details
Specs
Peak Wavelength 650 nm (6500 Å)
Viewing Angle 8 degrees
Forward Voltage 2 volts
View Details
Specs
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 35 degrees
View Details