Win Source Electronics Optoelectronics - LED Indication - Discrete 1126320-MT3118-Y-A

Description
Win Source Part Number: 1126320-MT3118-Y-A Category: Optoelectronics>LED Indication - Discrete Color: Yellow Package: Bulk Standard Package: 5,000 Configuration: Standard Viewing Angle: 35° Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 27.5mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 590nm Wavelength - Peak: 585nm Height (Max): 9.20mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: 5.0mm Round Lens Style: Round with Domed Top Lens Size: 5.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 2 (1 Year) HTSUS: 8541.41.0000 Mfr: Marktech Optoelectronics Other Names: 1125-1187 Base Product Number: MT3118
Request a Quote Datasheet
Description
Win Source Part Number: 1126320-MT3118-Y-A Category: Optoelectronics>LED Indication - Discrete Color: Yellow Package: Bulk Standard Package: 5,000 Configuration: Standard Viewing Angle: 35° Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 27.5mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 590nm Wavelength - Peak: 585nm Height (Max): 9.20mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: 5.0mm Round Lens Style: Round with Domed Top Lens Size: 5.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 2 (1 Year) HTSUS: 8541.41.0000 Mfr: Marktech Optoelectronics Other Names: 1125-1187 Base Product Number: MT3118
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1126320-MT3118-Y-A
Optoelectronics - LED Indication - Discrete 1126320-MT3118-Y-A
Win Source Part Number: 1126320-MT3118-Y-A Category: Optoelectronics>LED Indication - Discrete Color: Yellow Package: Bulk Standard Package: 5,000 Configuration: Standard Viewing Angle: 35° Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 27.5mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 590nm Wavelength - Peak: 585nm Height (Max): 9.20mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: 5.0mm Round Lens Style: Round with Domed Top Lens Size: 5.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 2 (1 Year) HTSUS: 8541.41.0000 Mfr: Marktech Optoelectronics Other Names: 1125-1187 Base Product Number: MT3118

Win Source Part Number: 1126320-MT3118-Y-A
Category: Optoelectronics>LED Indication - Discrete
Color: Yellow
Package: Bulk
Standard Package: 5,000
Configuration: Standard
Viewing Angle: 35°
Lens Color: Yellow
Lens Transparency: Diffused
Millicandela Rating: 27.5mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 590nm
Wavelength - Peak: 585nm
Height (Max): 9.20mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: 5.0mm Round
Lens Style: Round with Domed Top
Lens Size: 5.00mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 2 (1 Year)
HTSUS: 8541.41.0000
Mfr: Marktech Optoelectronics
Other Names: 1125-1187
Base Product Number: MT3118

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1126320-MT3118-Y-A
Product Name Optoelectronics - LED Indication - Discrete
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 35 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Peak Wavelength 950 nm (9500 Å)
Viewing Angle 120 degrees
Forward Voltage 1.3 volts
View Details
Specs
LED Type Orange; Yellow; Green; Multi-Colored; Orange, Yellow-Green
Peak Wavelength 605 nm (6050 Å)
Viewing Angle 130 degrees
View Details
Specs
LED Type White; White
Viewing Angle 130 degrees
Forward Voltage 3.2 volts
View Details