Win Source Electronics Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - FT245BM

Description
Manufacturer: Others Technical Support: Please contact us for details. Family Name: FT245BM Alternative Parts (Cross-Reference): FT245BL - Tray; FT245BL; FT245BL/TR; Introduction Date: November 30, 2005 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Others Technical Support: Please contact us for details. Family Name: FT245BM Alternative Parts (Cross-Reference): FT245BL - Tray; FT245BL; FT245BL/TR; Introduction Date: November 30, 2005 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - FT245BM -  - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - FT245BM
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - FT245BM
Manufacturer: Others Technical Support: Please contact us for details. Family Name: FT245BM Alternative Parts (Cross-Reference): FT245BL - Tray; FT245BL; FT245BL/TR; Introduction Date: November 30, 2005 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Others
Technical Support: Please contact us for details.
Family Name: FT245BM
Alternative Parts (Cross-Reference): FT245BL - Tray; FT245BL; FT245BL/TR;
Introduction Date: November 30, 2005
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Name Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - FT245BM
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4309CGN#PBF - 020660-LTC4309CGN#PBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.3 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1484CS8#TRPBF - 1060769-LTC1484CS8#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 4000 kbps
View Details
Interface - Interface - Filters - Active - LTC1059CS#PBF - 1060329-LTC1059CS#PBF - Win Source Electronics
Specs
Supply Voltage Other; ±2.37 V ~ 5 V
Package Type SOIC; 14-SOIC
View Details