Win Source Electronics Interface - Interface - Specialized - PSD312-B-90JI

Description
Manufacturer: Others Technical Support: Please contact us for details. Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Others Technical Support: Please contact us for details. Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PSD312-B-90JI -  - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PSD312-B-90JI
Interface - Interface - Specialized - PSD312-B-90JI
Manufacturer: Others Technical Support: Please contact us for details. Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Others
Technical Support: Please contact us for details.
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Name Interface - Interface - Specialized - PSD312-B-90JI
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4301IMS8#TRPBF - 1063566-LTC4301IMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Filters - Active - LTC1069-1IN8 - 072427-LTC1069-1IN8 - Win Source Electronics
Specs
Supply Voltage Other; ±1.57 V ~ 5.5 V
Package Type DIP; PDIP; 8-PDIP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1337CG#PBF - 118716-LTC1337CG#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5 V
Data Rate 120 kbps
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4301LCDD#PBF - 020657-LTC4301LCDD#PBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details