Win Source Electronics Filters SAW Filters

Description
Manufacturer: TST Category: Filters SAW Filters Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Frequency - Center: 2.0675GHz Insertion Loss: 4dB Applications: Wireless Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Height (Max): 0.055" (1.40mm)
Request a Quote Datasheet
Description
Manufacturer: TST Category: Filters SAW Filters Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Frequency - Center: 2.0675GHz Insertion Loss: 4dB Applications: Wireless Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Height (Max): 0.055" (1.40mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters SAW Filters -  - Win Source Electronics
Laguna Hills, CA, United States
Filters SAW Filters
Filters SAW Filters
Manufacturer: TST Category: Filters SAW Filters Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Frequency - Center: 2.0675GHz Insertion Loss: 4dB Applications: Wireless Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Height (Max): 0.055" (1.40mm)

Manufacturer: TST
Category: Filters SAW Filters
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Frequency - Center: 2.0675GHz
Insertion Loss: 4dB
Applications: Wireless
Mounting Type: Surface Mount
Package / Case: 6-SMD, No Lead
Height (Max): 0.055" (1.40mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Name Filters SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
Applications ISM
View Details
Specs
Filter Category SAW Filter
Applications GPS
View Details