Win Source Electronics Filters - SAW Filters 1275805-SF2229A

Description
Win Source Part Number: 1275805-SF2229A Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: IF Standard Package: 500 Mounting: SMD (SMT) Insertion Loss: 10.5dB Height (Max): 0.071" (1.80mm) Bandwidth: 920kHz, 1.2MHz, 2.2MHz Frequency - Center: 70MHz Package / Case: 12-SMD, No Lead Dimension: 0.524" L x 0.256" W (13.30mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2229ATR2,2410 -SF2229A,2410-SF2229 ATR Base Product Number: SF2229
Request a Quote Datasheet
Description
Win Source Part Number: 1275805-SF2229A Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: IF Standard Package: 500 Mounting: SMD (SMT) Insertion Loss: 10.5dB Height (Max): 0.071" (1.80mm) Bandwidth: 920kHz, 1.2MHz, 2.2MHz Frequency - Center: 70MHz Package / Case: 12-SMD, No Lead Dimension: 0.524" L x 0.256" W (13.30mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2229ATR2,2410 -SF2229A,2410-SF2229 ATR Base Product Number: SF2229
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1275805-SF2229A
Filters - SAW Filters 1275805-SF2229A
Win Source Part Number: 1275805-SF2229A Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: IF Standard Package: 500 Mounting: SMD (SMT) Insertion Loss: 10.5dB Height (Max): 0.071" (1.80mm) Bandwidth: 920kHz, 1.2MHz, 2.2MHz Frequency - Center: 70MHz Package / Case: 12-SMD, No Lead Dimension: 0.524" L x 0.256" W (13.30mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2229ATR2,2410 -SF2229A,2410-SF2229 ATR Base Product Number: SF2229

Win Source Part Number: 1275805-SF2229A
Category: Filters>SAW Filters
Package: Tape & Reel (TR),Tape & Reel (TR),Bag
Applications: IF
Standard Package: 500
Mounting: SMD (SMT)
Insertion Loss: 10.5dB
Height (Max): 0.071" (1.80mm)
Bandwidth: 920kHz, 1.2MHz, 2.2MHz
Frequency - Center: 70MHz
Package / Case: 12-SMD, No Lead
Dimension: 0.524" L x 0.256" W (13.30mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: RFMi
Other Names: 2410-SF2229ATR2,2410-SF2229A,2410-SF2229ATR
Base Product Number: SF2229

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1275805-SF2229A
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Category SAW Filter
Applications TV
View Details
Specs
Filter Category SAW Filter
Applications Cell Phone
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details