Manufacturer: Intervox
Win Source Part Number: 864615-BRT1207P-01-S
Series: BRT1207P
Operating Temperature Range: -20°C ~ 60°C
Features: Buzzers Transducer, Externally Driven Magnetic 70mA 2.731kHz 85dB @ 1.5V, 10cm Through Hole PC Pins
Package: Tray
Mounting: Through Hole
Categories: Audio Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: Not Applicable
REACH Status: REACH info available upon request
HTSUS: 8531.90.9001
| Win Source Electronics | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | BRT1207P-01-SEHB |
| Product Name | Alarms, Buzzers, and Sirens - BRT1207P-01-SEHB |