Manufacturer: Soberton Inc.
Win Source Part Number: 1090471-PT-1507
Packaging: Cut Reel
Termination: Solder Pads
Voltage Rating: 12V
Height - Seated (Max): 0.280" (7.10mm)
Mounting: SMD (SMT)
Ratings: Washable
Technology: Piezo
Frequency: 5kHz
Input Type: peak-peak Signal
Operating Mode: Single Tone
Voltage Range: 1 to 20V
Port Location: Top
Driver Circuitry: Transducer, Externally Driven
Categories: Audio Products
Status: Active
Temperature Range - Operating: -20°C to 70°C
Operating Supply Current: 31mA
Sound Pressure Level (SPL): 85dB @ 12V, 10cm
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | PT-1507 |
| Product Name | Alarms, Buzzers, and Sirens - PT-1507 |