Manufacturer: International Components Corp.
Win Source Part Number: 913553-BRT1209PF-06
Operating Temperature Range: -40°C ~ 85°C
Features: Buzzers Transducer, Externally Driven Magnetic 40mA 2.4kHz 85dB @ 5V, 10cm Through Hole PC Pins
Package: Tray
Mounting: Through Hole
Categories: Audio Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: Not Applicable
HTSUS: 8531.90.9001
| Win Source Electronics | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | BRT1209PF-06 |
| Product Name | Alarms, Buzzers, and Sirens - BRT1209PF-06 |