Win Source Electronics Chip Resistor - Surface Mount - LRF2010LF-01-R010FT. 999080-LRF2010LF-01-R010FT.

Description
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999080-LRF2010LF-01- R010FT. Termination: SMD/SMT Length: 5 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Height: 740 µm Resistance: 10 MΩ Power Rating: 1 W Number of Pins: 2010 Width: 2.5 mm Categories: Chip Resistor - Surface Mount Case / Package: 5025 Case / Package: 2010 Alternative Parts (Cross-Reference): TLM2HER01FTE; WSLT2010R0100FEB18; PMR50HZPFU10L0; PE2010FKM070R01L; PE2010FKM7W0R01L; PE2010FKF7W0R01LLRF2 010LF-01-R010-FT; LRF2010LF-01-R010FT; LRF2010LF01R010FT; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2010
Request a Quote
Description
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999080-LRF2010LF-01- R010FT. Termination: SMD/SMT Length: 5 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Height: 740 µm Resistance: 10 MΩ Power Rating: 1 W Number of Pins: 2010 Width: 2.5 mm Categories: Chip Resistor - Surface Mount Case / Package: 5025 Case / Package: 2010 Alternative Parts (Cross-Reference): TLM2HER01FTE; WSLT2010R0100FEB18; PMR50HZPFU10L0; PE2010FKM070R01L; PE2010FKM7W0R01L; PE2010FKF7W0R01LLRF2 010LF-01-R010-FT; LRF2010LF-01-R010FT; LRF2010LF01R010FT; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - LRF2010LF-01-R010FT. - 999080-LRF2010LF-01-R010FT. - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - LRF2010LF-01-R010FT.
999080-LRF2010LF-01-R010FT.
Chip Resistor - Surface Mount - LRF2010LF-01-R010FT. 999080-LRF2010LF-01-R010FT.
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999080-LRF2010LF-01- R010FT. Termination: SMD/SMT Length: 5 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Height: 740 µm Resistance: 10 MΩ Power Rating: 1 W Number of Pins: 2010 Width: 2.5 mm Categories: Chip Resistor - Surface Mount Case / Package: 5025 Case / Package: 2010 Alternative Parts (Cross-Reference): TLM2HER01FTE; WSLT2010R0100FEB18; PMR50HZPFU10L0; PE2010FKM070R01L; PE2010FKM7W0R01L; PE2010FKF7W0R01LLRF2 010LF-01-R010-FT; LRF2010LF-01-R010FT; LRF2010LF01R010FT; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2010

Manufacturer: International Resistive
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 999080-LRF2010LF-01-R010FT.
Termination: SMD/SMT
Length: 5 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Height: 740 µm
Resistance: 10 MΩ
Power Rating: 1 W
Number of Pins: 2010
Width: 2.5 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 5025
Case / Package: 2010
Alternative Parts (Cross-Reference): TLM2HER01FTE; WSLT2010R0100FEB18; PMR50HZPFU10L0; PE2010FKM070R01L; PE2010FKM7W0R01L; PE2010FKF7W0R01LLRF2010LF-01-R010-FT; LRF2010LF-01-R010FT; LRF2010LF01R010FT;
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 2010

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 999080-LRF2010LF-01-R010FT.
Product Name Chip Resistor - Surface Mount - LRF2010LF-01-R010FT.
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - OARSXPR0025FLF - 1018024-OARSXPR0025FLF - Win Source Electronics
Specs
Technology / Construction MetalAlloy; MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0025 ohms
View Details
Chip Resistor - Surface Mount - LRC-LRF2010-01-R010-F - 1070942-LRC-LRF2010-01-R010-F - Win Source Electronics
Specs
Technology / Construction MetalFilm; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E7 ohms
View Details
Chip Resistor - Surface Mount - LRC-LR1206LF-01-R050-F - 1070907-LRC-LR1206LF-01-R050-F - Win Source Electronics
Specs
Technology / Construction MetalFilm; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0500 ohms
View Details
Chip Resistor - Surface Mount - CR16-561FV - 1132226-CR16-561FV - Win Source Electronics
Specs
Resistance Range 560 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details