Win Source Electronics Chip Resistor - Surface Mount - OARSXPR0025FLF 1018024-OARSXPR0025FLF

Description
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018024-OARSXPR0025F LF Packaging: Cut Tape Termination: SMD/SMT Length: 12 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 40 ppm/°C Military Standard: Not Composition: Metal Alloy, Metal Film Height: 4.57 mm Resistance: 2.5 mΩ Power Rating: 5 W Number of Pins: 2 Width: 6.35 mm Categories: Chip Resistor - Surface Mount Alternative Parts (Cross-Reference): OARSXPR0025FLFOARSXP R0025FLF.; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 6.35 mm Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown
Request a Quote
Description
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018024-OARSXPR0025F LF Packaging: Cut Tape Termination: SMD/SMT Length: 12 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 40 ppm/°C Military Standard: Not Composition: Metal Alloy, Metal Film Height: 4.57 mm Resistance: 2.5 mΩ Power Rating: 5 W Number of Pins: 2 Width: 6.35 mm Categories: Chip Resistor - Surface Mount Alternative Parts (Cross-Reference): OARSXPR0025FLFOARSXP R0025FLF.; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 6.35 mm Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - OARSXPR0025FLF - 1018024-OARSXPR0025FLF - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - OARSXPR0025FLF
1018024-OARSXPR0025FLF
Chip Resistor - Surface Mount - OARSXPR0025FLF 1018024-OARSXPR0025FLF
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018024-OARSXPR0025F LF Packaging: Cut Tape Termination: SMD/SMT Length: 12 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 40 ppm/°C Military Standard: Not Composition: Metal Alloy, Metal Film Height: 4.57 mm Resistance: 2.5 mΩ Power Rating: 5 W Number of Pins: 2 Width: 6.35 mm Categories: Chip Resistor - Surface Mount Alternative Parts (Cross-Reference): OARSXPR0025FLFOARSXP R0025FLF.; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 6.35 mm Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown

Manufacturer: International Resistive
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018024-OARSXPR0025FLF
Packaging: Cut Tape
Termination: SMD/SMT
Length: 12 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 40 ppm/°C
Military Standard: Not
Composition: Metal Alloy, Metal Film
Height: 4.57 mm
Resistance: 2.5 mΩ
Power Rating: 5 W
Number of Pins: 2
Width: 6.35 mm
Categories: Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): OARSXPR0025FLFOARSXPR0025FLF.;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 6.35 mm
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1018024-OARSXPR0025FLF
Product Name Chip Resistor - Surface Mount - OARSXPR0025FLF
Technology / Construction MetalAlloy; MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0025 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - PFC-W0805R-03-4021-B - 1084352-PFC-W0805R-03-4021-B - Win Source Electronics
Specs
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4020 ohms
View Details
Chip Resistor - Surface Mount - LRC-LRF2010-01-R025-F - 1070941-LRC-LRF2010-01-R025-F - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
View Details