Win Source Electronics Chip Resistor - Surface Mount - CR16-561FV 1132226-CR16-561FV

Description
Manufacturer: HOKURIKU ELECTRIC INDUSTRY CO.,LTD Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1132226-CR16-561FV Length: 1.6 mm Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Height: 500 µm Resistance: 560 Ω Width: 800 µm Categories: Chip Resistor - Surface Mount Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 155 °C
Request a Quote
Description
Manufacturer: HOKURIKU ELECTRIC INDUSTRY CO.,LTD Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1132226-CR16-561FV Length: 1.6 mm Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Height: 500 µm Resistance: 560 Ω Width: 800 µm Categories: Chip Resistor - Surface Mount Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 155 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR16-561FV - 1132226-CR16-561FV - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CR16-561FV
1132226-CR16-561FV
Chip Resistor - Surface Mount - CR16-561FV 1132226-CR16-561FV
Manufacturer: HOKURIKU ELECTRIC INDUSTRY CO.,LTD Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1132226-CR16-561FV Length: 1.6 mm Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Height: 500 µm Resistance: 560 Ω Width: 800 µm Categories: Chip Resistor - Surface Mount Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 155 °C

Manufacturer: HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1132226-CR16-561FV
Length: 1.6 mm
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Height: 500 µm
Resistance: 560 Ω
Width: 800 µm
Categories: Chip Resistor - Surface Mount
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 155 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1132226-CR16-561FV
Product Name Chip Resistor - Surface Mount - CR16-561FV
Resistance Range 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - LRC-LR2010LF-01-R030-F - 1070917-LRC-LR2010LF-01-R030-F - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
Chip Resistor - Surface Mount - OARS1R040FLF - 980026-OARS1R040FLF - Win Source Electronics
Specs
Technology / Construction MetalAlloy
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0400 ohms
View Details
Chip Resistor - Surface Mount - PFC-W0805R-03-4021-B - 1084352-PFC-W0805R-03-4021-B - Win Source Electronics
Specs
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4020 ohms
View Details
Chip Resistor - Surface Mount - SCW-SC3LF-1R00-F - 1091932-SCW-SC3LF-1R00-F - Win Source Electronics
Specs
Technology / Construction MetalFilm; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms
View Details