Win Source Electronics Power Supplies - External/Internal (Off-Board) - LED Drivers 996690-HLG-320H-48C

Description
Win Source Part Number: 996690-HLG-320H-48C Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: HLG-320H (320W) Type: Constant Current, Voltage Termination Style: Wire Leads Features: OCP, OTP, OVP, SCP Package: Box Standard Package: 8 Power (Watts): 322 W Voltage - Output: 43 ~ 52V Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 6.7A Voltage - Input (Min): 90VAC Voltage - Input (Max): 305VAC Efficiency: 95% Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 90°C Dimension: 8.87" L x 3.54" W x 1.72" H (225.2mm x 90.0mm x 43.8mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Mfr: MEAN WELL USA Inc. Other Names: 1866-2492,HLG-320H-4 8C-ND Base Product Number: HLG-320H Approval Agency: CB, CCC, CE, cURus, PSE, RCM, TUV
Request a Quote Datasheet
Description
Win Source Part Number: 996690-HLG-320H-48C Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: HLG-320H (320W) Type: Constant Current, Voltage Termination Style: Wire Leads Features: OCP, OTP, OVP, SCP Package: Box Standard Package: 8 Power (Watts): 322 W Voltage - Output: 43 ~ 52V Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 6.7A Voltage - Input (Min): 90VAC Voltage - Input (Max): 305VAC Efficiency: 95% Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 90°C Dimension: 8.87" L x 3.54" W x 1.72" H (225.2mm x 90.0mm x 43.8mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Mfr: MEAN WELL USA Inc. Other Names: 1866-2492,HLG-320H-4 8C-ND Base Product Number: HLG-320H Approval Agency: CB, CCC, CE, cURus, PSE, RCM, TUV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - LED Drivers - 996690-HLG-320H-48C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - LED Drivers
996690-HLG-320H-48C
Power Supplies - External/Internal (Off-Board) - LED Drivers 996690-HLG-320H-48C
Win Source Part Number: 996690-HLG-320H-48C Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: HLG-320H (320W) Type: Constant Current, Voltage Termination Style: Wire Leads Features: OCP, OTP, OVP, SCP Package: Box Standard Package: 8 Power (Watts): 322 W Voltage - Output: 43 ~ 52V Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 6.7A Voltage - Input (Min): 90VAC Voltage - Input (Max): 305VAC Efficiency: 95% Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 90°C Dimension: 8.87" L x 3.54" W x 1.72" H (225.2mm x 90.0mm x 43.8mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Mfr: MEAN WELL USA Inc. Other Names: 1866-2492,HLG-320H-4 8C-ND Base Product Number: HLG-320H Approval Agency: CB, CCC, CE, cURus, PSE, RCM, TUV

Win Source Part Number: 996690-HLG-320H-48C
Category: Power Supplies - External/Internal (Off-Board)>LED Drivers
Series: HLG-320H (320W)
Type: Constant Current, Voltage
Termination Style: Wire Leads
Features: OCP, OTP, OVP, SCP
Package: Box
Standard Package: 8
Power (Watts): 322 W
Voltage - Output: 43 ~ 52V
Topology: AC DC Converter
Voltage - Isolation: 3.75 kV
Number of Outputs: 1
Current - Output (Max): 6.7A
Voltage - Input (Min): 90VAC
Voltage - Input (Max): 305VAC
Efficiency: 95%
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 90°C
Dimension: 8.87" L x 3.54" W x 1.72" H (225.2mm x 90.0mm x 43.8mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9530
Mfr: MEAN WELL USA Inc.
Other Names: 1866-2492,HLG-320H-48C-ND
Base Product Number: HLG-320H
Approval Agency: CB, CCC, CE, cURus, PSE, RCM, TUV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 996690-HLG-320H-48C
Product Name Power Supplies - External/Internal (Off-Board) - LED Drivers
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 90 volts
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LT3475EFE-1#PBF - 781036-LT3475EFE-1#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3755IUD-2#PBF - 781256-LT3755IUD-2#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 75 volts
View Details
Power Supplies - External/Internal (Off-Board) - LED Drivers - 998531-PCD-25-1050A - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 90 volts
View Details
PMIC - PMIC - LED Drivers - PAM2701 - 1235306-PAM2701 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details