Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987074-NJU7662M-TE3
Topology: Boost
Number of Pins: 8
Output Voltage: -10 V
Width: 5 mm
Categories: OEM Parts(M-N)
Alternative Parts (Cross-Reference): NJU7662M-TE3NJU7662M
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Logic Function: Inverting
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 987074-NJU7662M-TE3 |
| Product Name | OEM Parts - OEM Parts (M - N) - NJU7662M-TE3 |