Manufacturer: ST-Ericsson Inc
Win Source Part Number: 002105-ISP1521BEUM
Category: Integrated Circuits(ICs)
Family: Interface - Controllers
Packaging: Reel(TR)
Operating Temperature Range: -40°C ~ 70°C
Package: 80-LQFP
Manufacturer Device Package: 80-LQFP (12x12)
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: USB
Function: Hub Controller
Interface: USB
Standards: USB 2.0
Alternative Parts (Cross-Reference): TUSB2046BIRHBT; ISP1521BEGA; ISP1521BEUM; USB2513-HZH;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 002105-ISP1521BEUM |
| Product Name | Integrated Circuits(ICs) |