Manufacturer: Linear Technology
Win Source Part Number: 002750-LT1795IFZ#TR
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Device Package: 20-TSSOP-EP
Number of Circuits: 2
-3db Bandwidth: 65MHz
Amplifier Type: Current Feedback
Slew Rate: 900 V/μs
Current - Input Bias: 10μA
Voltage - Input Offset: 3mV
Current - Supply: 29mA
Current - Output / Channel: 1A
Voltage - Supply, Single/Dual (±): ±5 V ~ 15 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 002750-LT1795IFZ#TR |
| Product Name | Integrated Circuits(ICs) |