Win Source Electronics Crystals - DSX321G20000000AAAB 982882-DSX321G20000000AAAB

Description
Manufacturer: KDS Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982882-DSX321G200000 00AAAB Frequency: 20 MHz Categories: Crystals Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: KDS Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982882-DSX321G200000 00AAAB Frequency: 20 MHz Categories: Crystals Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystals - DSX321G20000000AAAB - 982882-DSX321G20000000AAAB - Win Source Electronics
Laguna Hills, CA, United States
Crystals - DSX321G20000000AAAB
982882-DSX321G20000000AAAB
Crystals - DSX321G20000000AAAB 982882-DSX321G20000000AAAB
Manufacturer: KDS Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982882-DSX321G200000 00AAAB Frequency: 20 MHz Categories: Crystals Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: KDS
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 982882-DSX321G20000000AAAB
Frequency: 20 MHz
Categories: Crystals
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Crystals
Product Number 982882-DSX321G20000000AAAB
Product Name Crystals - DSX321G20000000AAAB
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - DT-2632768AAC - 1056414-DT-2632768AAC - Win Source Electronics
Specs
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
Crystals, Oscillators, Resonators - Oscillators - 1345861-ISM95-3251AH-48.000MHZ - Win Source Electronics
Specs
Package / Form Factor 4-SMD, No Lead
Frequency 48 MHz
Frequency Stability 25 ppm
View Details
Crystals, Oscillators, Resonators - Crystals - 1366316-TZ0308D - Win Source Electronics
Specs
Frequency 40 MHz
Frequency Tolerance 10 %
Load Capacitance 9 pF
View Details
Crystals, Oscillators, Resonators - Oscillators - 1341682-I547-2P3-40.000 MHZ - Win Source Electronics
Specs
Package / Form Factor 4-SMD, No Lead
Frequency 40 MHz
Frequency Stability 2 ppm
View Details