Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 982593-NJU7024V-TE1
Length: 5 mm
Number of Circuits: 4
Mounting: SMD (SMT)
Operating Supply Voltage: 15 V
Height: 1.15 mm
Slew Rate: 0.4 V/µs
Gain Bandwidth Product: 400 kHz
Number of Channels: 4
Number of Pins: 14
Common Mode Rejection Ratio: 60 dB
Input Bias Current: 1 pA
Width: 4.4 mm
Categories: OEM Parts(M-N)
Case / Package: SSOP
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -20 °C
Nominal Supply Current: 1.2 mA
Voltage Gain: 95 dB
Input Offset Voltage (Vos): 10 mV
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 982593-NJU7024V-TE1 |
| Product Name | OEM Parts - OEM Parts (M - N) - NJU7024V-TE1 |