Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 979560-NJM2871AF33-T
Mounting: SMD (SMT)
Output Type: Fixed
Number of Outputs: 1
Output Current: 200 mA
Input Bias Current: 120 µA
Output Voltage: 3.3 V
Categories: OEM Parts(M-N)
Case / Package: SOT-23
Max Input Voltage: 14 V
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 350 mW
Dropout Voltage: 180 mV
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 979560-NJM2871AF33-TE2 |
| Product Name | OEM Parts - OEM Parts (M - N) - NJM2871AF33-TE2 |