Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 979320-NJM78M12DL1A-
Mounting: SMD (SMT)
Polarity: Positive
Output Type: Fixed
Number of Outputs: 1
Output Current: 500 mA
Output Voltage: 12 V
Categories: OEM Parts(M-N)
Case / Package: TO-252
Max Input Voltage: 35 V
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 7.5 W
Min Input Voltage: 35 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 979320-NJM78M12DL1A-TE2 |
| Product Name | OEM Parts - OEM Parts (M - N) - NJM78M12DL1A-TE2 |