Manufacturer: Linear Technology
Win Source Part Number: 97862-LTC5530ES6
Packaging: Reel - TR
Frequency: 300MHz to 7GHz
RF Type: 802.11a/b/g/WiFi, 802.16/WiMax, WLAN
Input Range: -32dBm to 10dBm
Family Name: LTC5530
Categories: RF/IF and RFID
Status: Active
Case / Package: TSOT-23-6
Supply Voltage - Operating: 2.7 V to 6 V
Operating Supply Current: 500μA
Alternative Parts (Cross-Reference): LTC5530ES6#TRM; LTC5530ES6TR; LTC5530ES6#TR; LTC5530ES6#PBF;
Introduction Date: March 16, 2004
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 97862-LTC5530ES6 |
| Product Name | RF Detectors - LTC5530ES6 |
| Frequency | 3.00E8 to 7.00E9 Hz |