Manufacturer: Linear Technology
Win Source Part Number: 784652-LTM9001IV-AD#
Packaging: Tray
Package: 81-BLGA
Frequency: 0Hz ~ 300MHz
Function: IF to Baseband Receiver
Secondary Attributes: 16-Bit ADC
Family Name: LTM9001
Categories: RF/IF and RFID
Manufacturer Package: 81-LGA (11.25x11.25)
Alternative Parts (Cross-Reference): LTM9001IV-AA#PBF; LTM9001IV-BA#PBF; LTM9001CV-AD#PBF; LTM9001CV-AA#PBF;
Introduction Date: May 21, 2009
ECCN: 5A991.b
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 784652-LTM9001IV-AD#PBF |
| Product Name | RF Misc ICs and Modules - LTM9001IV-AD#PBF |
| Frequency | 0.0 to 3.00E8 Hz |