Win Source Electronics RF Demodulators - LT5546EUF#PBF 1059928-LT5546EUF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059928-LT5546EUF#PB F Packaging: Tube/Rail Noise Figure: 7.8dB P1dB: -10dBm LO Frequency: 80MHz to 1GHz RF Frequency: 40MHz to 500MHz Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (4x4) Purpose: Demodulator Supply Voltage - Operating: 1.8 V to 5.25 V Operating Supply Current: 24mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Logistics, Consumer Electronics
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059928-LT5546EUF#PB F Packaging: Tube/Rail Noise Figure: 7.8dB P1dB: -10dBm LO Frequency: 80MHz to 1GHz RF Frequency: 40MHz to 500MHz Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (4x4) Purpose: Demodulator Supply Voltage - Operating: 1.8 V to 5.25 V Operating Supply Current: 24mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Logistics, Consumer Electronics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Demodulators - LT5546EUF#PBF - 1059928-LT5546EUF#PBF - Win Source Electronics
Laguna Hills, CA, United States
RF Demodulators - LT5546EUF#PBF
1059928-LT5546EUF#PBF
RF Demodulators - LT5546EUF#PBF 1059928-LT5546EUF#PBF
Manufacturer: Linear Technology Win Source Part Number: 1059928-LT5546EUF#PB F Packaging: Tube/Rail Noise Figure: 7.8dB P1dB: -10dBm LO Frequency: 80MHz to 1GHz RF Frequency: 40MHz to 500MHz Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (4x4) Purpose: Demodulator Supply Voltage - Operating: 1.8 V to 5.25 V Operating Supply Current: 24mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Logistics, Consumer Electronics

Manufacturer: Linear Technology
Win Source Part Number: 1059928-LT5546EUF#PBF
Packaging: Tube/Rail
Noise Figure: 7.8dB
P1dB: -10dBm
LO Frequency: 80MHz to 1GHz
RF Frequency: 40MHz to 500MHz
Categories: RF/IF and RFID
Status: Active
Case / Package: 16-QFN (4x4)
Purpose: Demodulator
Supply Voltage - Operating: 1.8 V to 5.25 V
Operating Supply Current: 24mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Logistics, Consumer Electronics

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1059928-LT5546EUF#PBF
Product Name RF Demodulators - LT5546EUF#PBF
Unlock Full Specs
to access all available technical data

Similar Products

RF Detectors - LTC5508ESC6#TRMPBF - 303472-LTC5508ESC6#TRMPBF - Win Source Electronics
Specs
Frequency 3.00E8 to 7.00E9 Hz
View Details
RF Transceiver ICs - LMS6002DFN - 779555-LMS6002DFN - Win Source Electronics
Specs
RFID Product Transceiver
Interface SPI
Frequency 3.00E8 to 3.80E9 Hz
View Details