Win Source Electronics OEM Parts - OEM Parts (O - R) - PWC1206LF22KF 978115-PWC1206LF22KF

Description
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 978115-PWC1206LF22KF Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 978115-PWC1206LF22KF Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - PWC1206LF22KF - 978115-PWC1206LF22KF - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - PWC1206LF22KF
978115-PWC1206LF22KF
OEM Parts - OEM Parts (O - R) - PWC1206LF22KF 978115-PWC1206LF22KF
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 978115-PWC1206LF22KF Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage

Manufacturer: International Resistive
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 978115-PWC1206LF22KF
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 978115-PWC1206LF22KF
Product Name OEM Parts - OEM Parts (O - R) - PWC1206LF22KF
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - LRC-LR1206LF-01-R150-F - 1070909-LRC-LR1206LF-01-R150-F - Win Source Electronics
Specs
Technology / Construction MetalFilm; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
Chip Resistor - Surface Mount - SCW-SC3LF-1R00-F - 1091932-SCW-SC3LF-1R00-F - Win Source Electronics
Specs
Technology / Construction MetalFilm; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms
View Details
Chip Resistor - Surface Mount - LRC-LRF2512-01-R012-F - 1070950-LRC-LRF2512-01-R012-F - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0120 ohms
Tolerance 1 +/- %
View Details
Chip Resistor - Surface Mount - CR16-220FV - 1129187-CR16-220FV - Win Source Electronics
Specs
Resistance Range 22 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details