Win Source Electronics Chip Resistor - Surface Mount - PFC-W0805LF-03-3742-B 1084638-PFC-W0805LF-03-3742-B

Description
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084638-PFC-W0805LF- 03-3742-B Termination: SMD/SMT Voltage Rating: 100 V Length: 2.05 mm Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Composition: Thin Film Height: 500 µm Resistance: 37.4 kΩ Power Rating: 250 mW Number of Pins: 2 Width: 1.27 mm Categories: Chip Resistor - Surface Mount Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): 5-2176093-6; 1-1625868-3; 5-2176093-7; PTN0805E3922BST1; PAT0805E4022BST1; PTN0805E3832BBT1; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Voltage Rating (DC): 100 V
Request a Quote
Description
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084638-PFC-W0805LF- 03-3742-B Termination: SMD/SMT Voltage Rating: 100 V Length: 2.05 mm Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Composition: Thin Film Height: 500 µm Resistance: 37.4 kΩ Power Rating: 250 mW Number of Pins: 2 Width: 1.27 mm Categories: Chip Resistor - Surface Mount Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): 5-2176093-6; 1-1625868-3; 5-2176093-7; PTN0805E3922BST1; PAT0805E4022BST1; PTN0805E3832BBT1; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Voltage Rating (DC): 100 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PFC-W0805LF-03-3742-B - 1084638-PFC-W0805LF-03-3742-B - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - PFC-W0805LF-03-3742-B
1084638-PFC-W0805LF-03-3742-B
Chip Resistor - Surface Mount - PFC-W0805LF-03-3742-B 1084638-PFC-W0805LF-03-3742-B
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084638-PFC-W0805LF- 03-3742-B Termination: SMD/SMT Voltage Rating: 100 V Length: 2.05 mm Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Composition: Thin Film Height: 500 µm Resistance: 37.4 kΩ Power Rating: 250 mW Number of Pins: 2 Width: 1.27 mm Categories: Chip Resistor - Surface Mount Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): 5-2176093-6; 1-1625868-3; 5-2176093-7; PTN0805E3922BST1; PAT0805E4022BST1; PTN0805E3832BBT1; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Voltage Rating (DC): 100 V

Manufacturer: International Resistive
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084638-PFC-W0805LF-03-3742-B
Termination: SMD/SMT
Voltage Rating: 100 V
Length: 2.05 mm
Mounting: SMD (SMT)
Tolerance: 0.1 %
Temperature Coefficient: 25 ppm/°C
Composition: Thin Film
Height: 500 µm
Resistance: 37.4 kΩ
Power Rating: 250 mW
Number of Pins: 2
Width: 1.27 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 2012
Case / Package: 0805
Alternative Parts (Cross-Reference): 5-2176093-6; 1-1625868-3; 5-2176093-7; PTN0805E3922BST1; PAT0805E4022BST1; PTN0805E3832BBT1;
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0805
Voltage Rating (DC): 100 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1084638-PFC-W0805LF-03-3742-B
Product Name Chip Resistor - Surface Mount - PFC-W0805LF-03-3742-B
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37400 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - LRC-LR1206-01-R030-F - 1070901-LRC-LR1206-01-R030-F - Win Source Electronics
Specs
Technology / Construction MetalFilm; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0300 ohms
View Details
Chip Resistor - Surface Mount - LRC-LR2512LF-01-R040-F - 1070884-LRC-LR2512LF-01-R040-F - Win Source Electronics
Specs
Technology / Construction MetalFilm; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0400 ohms
View Details
Chip Resistor - Surface Mount - LRC-LRF2512-01-R003-J - 1070947-LRC-LRF2512-01-R003-J - Win Source Electronics
Specs
Technology / Construction MetalFilm; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3.00E6 ohms
View Details