Win Source Electronics Custom Parts - Custom Parts (B - D) - CHP11005R62FLF 1161785-CHP11005R62FLF

Description
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1161785-CHP11005R62F LF Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1161785-CHP11005R62F LF Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (B - D) - CHP11005R62FLF - 1161785-CHP11005R62FLF - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (B - D) - CHP11005R62FLF
1161785-CHP11005R62FLF
Custom Parts - Custom Parts (B - D) - CHP11005R62FLF 1161785-CHP11005R62FLF
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1161785-CHP11005R62F LF Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: International Resistive
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1161785-CHP11005R62FLF
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1161785-CHP11005R62FLF
Product Name Custom Parts - Custom Parts (B - D) - CHP11005R62FLF
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1250 to 5000 ohms
View Details
Chip Resistor - Surface Mount - CR16-114FV - 1129883-CR16-114FV - Win Source Electronics
Specs
Technology / Construction MetalFilm; Thick Film (Chip)
Resistance Range 110000 ohms
Tolerance 1 +/- %
View Details
Resistor Networks, Arrays - 628A104 - 1215435-628A104 - Win Source Electronics
Specs
Configuration Chip Array
Resistance Range 100000 ohms
Tolerance 2 +/- %
View Details