Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC3589EUJ#TRPBF 97185-LTC3589EUJ#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 97185-LTC3589EUJ#TRP BF Packaging: Reel - TR Applications: Handheld/Mobile Devices, OMAP Mounting: SMD (SMT) Family Name: LTC3589 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 40-QFN (6x6) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 8μA Alternative Parts (Cross-Reference): LTC3589EUJ#PBF; Introduction Date: June 03, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 97185-LTC3589EUJ#TRP BF Packaging: Reel - TR Applications: Handheld/Mobile Devices, OMAP Mounting: SMD (SMT) Family Name: LTC3589 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 40-QFN (6x6) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 8μA Alternative Parts (Cross-Reference): LTC3589EUJ#PBF; Introduction Date: June 03, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC3589EUJ#TRPBF - 97185-LTC3589EUJ#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC3589EUJ#TRPBF
97185-LTC3589EUJ#TRPBF
PMIC - PMIC - Power Management - Specialized - LTC3589EUJ#TRPBF 97185-LTC3589EUJ#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 97185-LTC3589EUJ#TRP BF Packaging: Reel - TR Applications: Handheld/Mobile Devices, OMAP Mounting: SMD (SMT) Family Name: LTC3589 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 40-QFN (6x6) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 8μA Alternative Parts (Cross-Reference): LTC3589EUJ#PBF; Introduction Date: June 03, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 97185-LTC3589EUJ#TRPBF
Packaging: Reel - TR
Applications: Handheld/Mobile Devices, OMAP
Mounting: SMD (SMT)
Family Name: LTC3589
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 40-QFN (6x6)
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 8μA
Alternative Parts (Cross-Reference): LTC3589EUJ#PBF;
Introduction Date: June 03, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 97185-LTC3589EUJ#TRPBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC3589EUJ#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1728HS5-5#TRMPBF - 1061076-LTC1728HS5-5#TRMPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-5
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4261CGN#PBF - 020645-LTC4261CGN#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 28-SSOP
IQ 2000 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4227IUFD-2#PBF - 1063443-LTC4227IUFD-2#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 20-QFN (5x4)
IQ 2000 µA
View Details
PMIC - PMIC - Supervisors - LTC2905IDDB#TRPBF - 1062148-LTC2905IDDB#TRPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Open Drain; Inverting; Active Low
Type 8-DFN (3x2)
View Details