Win Source Electronics RF Amplifiers - NJG1117HA8-TE1 970107-NJG1117HA8-TE1

Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970107-NJG1117HA8-TE 1 Test Frequency: 1.575 GHz Frequency: 2.4 GHz Noise Figure: 0.7 dB Categories: RF Amplifiers Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970107-NJG1117HA8-TE 1 Test Frequency: 1.575 GHz Frequency: 2.4 GHz Noise Figure: 0.7 dB Categories: RF Amplifiers Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - NJG1117HA8-TE1 - 970107-NJG1117HA8-TE1 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - NJG1117HA8-TE1
970107-NJG1117HA8-TE1
RF Amplifiers - NJG1117HA8-TE1 970107-NJG1117HA8-TE1
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970107-NJG1117HA8-TE 1 Test Frequency: 1.575 GHz Frequency: 2.4 GHz Noise Figure: 0.7 dB Categories: RF Amplifiers Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 970107-NJG1117HA8-TE1
Test Frequency: 1.575 GHz
Frequency: 2.4 GHz
Noise Figure: 0.7 dB
Categories: RF Amplifiers
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 970107-NJG1117HA8-TE1
Product Name RF Amplifiers - NJG1117HA8-TE1
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - NJG1552F-TE1 - 1082136-NJG1552F-TE1 - Win Source Electronics
Specs
Applications RF Microwave
View Details
Specs
Applications RF Microwave
View Details
RF Amplifiers - LT5524EFE#TRPBF - 116292-LT5524EFE#TRPBF - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 0.0300 to 540 MHz
Minimum Gain 4.5 to 27 dB
View Details
RF Amplifiers - NJG1553BF-TE1 - 979449-NJG1553BF-TE1 - Win Source Electronics
Specs
Applications RF Microwave
RoHS Compliant RoHS
Frequency Range 1990 MHz
View Details