Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2237IUH#PBF 96575-LTC2237IUH#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 96575-LTC2237IUH#PBF Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 10 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Analog Supply Voltage: 2.7 V to 3.4 V Digital Supply Voltage: 2.7 V to 3.4 V Sampling Rate: 40M
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 96575-LTC2237IUH#PBF Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 10 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Analog Supply Voltage: 2.7 V to 3.4 V Digital Supply Voltage: 2.7 V to 3.4 V Sampling Rate: 40M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2237IUH#PBF - 96575-LTC2237IUH#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2237IUH#PBF
96575-LTC2237IUH#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2237IUH#PBF 96575-LTC2237IUH#PBF
Manufacturer: Linear Technology Win Source Part Number: 96575-LTC2237IUH#PBF Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 10 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Analog Supply Voltage: 2.7 V to 3.4 V Digital Supply Voltage: 2.7 V to 3.4 V Sampling Rate: 40M

Manufacturer: Linear Technology
Win Source Part Number: 96575-LTC2237IUH#PBF
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 10
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-QFN (5x5)
Analog Supply Voltage: 2.7 V to 3.4 V
Digital Supply Voltage: 2.7 V to 3.4 V
Sampling Rate: 40M

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 96575-LTC2237IUH#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2237IUH#PBF
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP-EP
Packing Method Tube; Tube/Rail
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1417AIGN#TRPBF - 123231-LTC1417AIGN#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; SSOP; 16-SSOP
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details