Win Source Electronics Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2360ITS8#TRMPBF 1001713-LTC2360ITS8#TRMPBF

Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001713-LTC2360ITS8# TRMPBF Packaging: Cut Tape Mounting: SMD (SMT) Polarity: Unipolar Operating Supply Voltage: 3 V Number of Elements: 1 Interface: SPI, Serial Power Dissipation: 3.6 mW Number of Bits: 12 Number of Pins: 8 Resolution: 1.5 B Number of Converters: 1 Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: TSOT Sampling Rate: 100 ksps Alternative Parts (Cross-Reference): LTC2360HTS8#TRMPBF; LTC2361ITS8#TRMPBF; LTC2361CTS8#TRMPBF; ADC121C027CIMK/NOPB; ADC121C027CIMK; ADC121C027CIMKX/NOPB ; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Power Dissipation: 3.6 mW Max Supply Voltage: 3.6 V Min Supply Voltage: 2.35 V Nominal Supply Current: 500 µA Integral Nonlinearity (INL): 1 LSB Supply Type: Single
Request a Quote
Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001713-LTC2360ITS8# TRMPBF Packaging: Cut Tape Mounting: SMD (SMT) Polarity: Unipolar Operating Supply Voltage: 3 V Number of Elements: 1 Interface: SPI, Serial Power Dissipation: 3.6 mW Number of Bits: 12 Number of Pins: 8 Resolution: 1.5 B Number of Converters: 1 Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: TSOT Sampling Rate: 100 ksps Alternative Parts (Cross-Reference): LTC2360HTS8#TRMPBF; LTC2361ITS8#TRMPBF; LTC2361CTS8#TRMPBF; ADC121C027CIMK/NOPB; ADC121C027CIMK; ADC121C027CIMKX/NOPB ; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Power Dissipation: 3.6 mW Max Supply Voltage: 3.6 V Min Supply Voltage: 2.35 V Nominal Supply Current: 500 µA Integral Nonlinearity (INL): 1 LSB Supply Type: Single
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2360ITS8#TRMPBF - 1001713-LTC2360ITS8#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2360ITS8#TRMPBF
1001713-LTC2360ITS8#TRMPBF
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2360ITS8#TRMPBF 1001713-LTC2360ITS8#TRMPBF
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001713-LTC2360ITS8# TRMPBF Packaging: Cut Tape Mounting: SMD (SMT) Polarity: Unipolar Operating Supply Voltage: 3 V Number of Elements: 1 Interface: SPI, Serial Power Dissipation: 3.6 mW Number of Bits: 12 Number of Pins: 8 Resolution: 1.5 B Number of Converters: 1 Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: TSOT Sampling Rate: 100 ksps Alternative Parts (Cross-Reference): LTC2360HTS8#TRMPBF; LTC2361ITS8#TRMPBF; LTC2361CTS8#TRMPBF; ADC121C027CIMK/NOPB; ADC121C027CIMK; ADC121C027CIMKX/NOPB ; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Power Dissipation: 3.6 mW Max Supply Voltage: 3.6 V Min Supply Voltage: 2.35 V Nominal Supply Current: 500 µA Integral Nonlinearity (INL): 1 LSB Supply Type: Single

Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1001713-LTC2360ITS8#TRMPBF
Packaging: Cut Tape
Mounting: SMD (SMT)
Polarity: Unipolar
Operating Supply Voltage: 3 V
Number of Elements: 1
Interface: SPI, Serial
Power Dissipation: 3.6 mW
Number of Bits: 12
Number of Pins: 8
Resolution: 1.5 B
Number of Converters: 1
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: TSOT
Sampling Rate: 100 ksps
Alternative Parts (Cross-Reference): LTC2360HTS8#TRMPBF; LTC2361ITS8#TRMPBF; LTC2361CTS8#TRMPBF; ADC121C027CIMK/NOPB; ADC121C027CIMK; ADC121C027CIMKX/NOPB;
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Power Dissipation: 3.6 mW
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.35 V
Nominal Supply Current: 500 µA
Integral Nonlinearity (INL): 1 LSB
Supply Type: Single

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1001713-LTC2360ITS8#TRMPBF
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2360ITS8#TRMPBF
Interface Type Serial; SPI; SPI, Serial
Package Type TSOT
Packing Method Tape Reel; Cut Tape
Pins 8
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP-EP
Packing Method Tape Reel; Reel - TR
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2361HS6#TRPBF - 115578-LTC2361HS6#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type TSOT-23-6
Packing Method Tape Reel; Reel - TR
View Details