Win Source Electronics Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1321310-LTC2377IDE-20#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1321310-LTC2377IDE-2 0#PBF Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Architecture: SAR Number of Bits: 20 Sampling Rate (Per Second): 500k Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Voltage - Supply, Analog: 2.375V ~ 2.625V Voltage - Supply, Digital: 2.375V ~ 2.625V Supplier Device Package: 16-DFN (4x3) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 16-WFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 85 HTSUS: 8542.39.0001 Other Part Number: ANALINLTC2377IDE-20# PBF,2156-LTC2377IDE- 20#PBF
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1321310-LTC2377IDE-2 0#PBF Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Architecture: SAR Number of Bits: 20 Sampling Rate (Per Second): 500k Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Voltage - Supply, Analog: 2.375V ~ 2.625V Voltage - Supply, Digital: 2.375V ~ 2.625V Supplier Device Package: 16-DFN (4x3) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 16-WFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 85 HTSUS: 8542.39.0001 Other Part Number: ANALINLTC2377IDE-20# PBF,2156-LTC2377IDE- 20#PBF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1321310-LTC2377IDE-20#PBF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
1321310-LTC2377IDE-20#PBF
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1321310-LTC2377IDE-20#PBF
Manufacturer: Linear Technology Win Source Part Number: 1321310-LTC2377IDE-2 0#PBF Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Architecture: SAR Number of Bits: 20 Sampling Rate (Per Second): 500k Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Voltage - Supply, Analog: 2.375V ~ 2.625V Voltage - Supply, Digital: 2.375V ~ 2.625V Supplier Device Package: 16-DFN (4x3) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 16-WFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 85 HTSUS: 8542.39.0001 Other Part Number: ANALINLTC2377IDE-20# PBF,2156-LTC2377IDE- 20#PBF

Manufacturer: Linear Technology
Win Source Part Number: 1321310-LTC2377IDE-20#PBF
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Packaging: Bulk
Standard Package: 1
Mounting: Surface Mount
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Architecture: SAR
Number of Bits: 20
Sampling Rate (Per Second): 500k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Voltage - Supply, Analog: 2.375V ~ 2.625V
Voltage - Supply, Digital: 2.375V ~ 2.625V
Supplier Device Package: 16-DFN (4x3)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 16-WFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 85
HTSUS: 8542.39.0001
Other Part Number: ANALINLTC2377IDE-20#PBF,2156-LTC2377IDE-20#PBF

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1321310-LTC2377IDE-20#PBF
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; TSSOP; 48-TSSOP
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type Serial; Parallel; Serial, Parallel
Package Type DIP; PDIP; 20-PDIP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SOP; 8-MSOP
Packing Method Tape Reel; Reel - TR
View Details