Manufacturer: Integrated Circuit Systems
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 965714-9FG104DFLFT
Packaging: Tape and Reel
Length: 10.2 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Number of Elements: 1
Thickness: 1.73 mm
Number of Pins: 28
Width: 5.3 mm
Categories: OEM Parts(0-9)
Case / Package: SSOP
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.465 V
Min Supply Voltage: 3.135 V
Nominal Supply Current: 150 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 965714-9FG104DFLFT |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 9FG104DFLFT |