Manufacturer: ST-Ericsson Inc
Win Source Part Number: 002093-ISP1161A1BD
Category: Integrated Circuits(ICs)
Family: Interface - Controllers
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 64-LQFP
Manufacturer Device Package: 64-LQFP (10x10)
Operating Supply Voltage: 3.3V, 5V
Protocol: USB
Function: Controller
Interface: Parallel
Current - Supply: 47mA
Standards: USB 2.0
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 002093-ISP1161A1BD |
| Product Name | Integrated Circuits(ICs) |