Win Source Electronics Inductors, Coils, Chokes - Fixed Inductors 964621-MPH252012C6R8MT

Description
Win Source Part Number: 964621-MPH252012C6R8 MT Category: Inductors, Coils, Chokes>Fixed Inductors Series: MPH Type: Multilayer Package: Tape & Reel (TR) Shielding: Shielded Inductance: 6.8 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Frequency - Self Resonant: 30MHz Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 625mOhm Max Supplier Device Package: 1008 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 800 mA Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-MPH252012C6R8MT TR Current - Saturation (Isat): 630mA
Request a Quote Datasheet
Description
Win Source Part Number: 964621-MPH252012C6R8 MT Category: Inductors, Coils, Chokes>Fixed Inductors Series: MPH Type: Multilayer Package: Tape & Reel (TR) Shielding: Shielded Inductance: 6.8 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Frequency - Self Resonant: 30MHz Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 625mOhm Max Supplier Device Package: 1008 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 800 mA Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-MPH252012C6R8MT TR Current - Saturation (Isat): 630mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
964621-MPH252012C6R8MT
Inductors, Coils, Chokes - Fixed Inductors 964621-MPH252012C6R8MT
Win Source Part Number: 964621-MPH252012C6R8 MT Category: Inductors, Coils, Chokes>Fixed Inductors Series: MPH Type: Multilayer Package: Tape & Reel (TR) Shielding: Shielded Inductance: 6.8 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Frequency - Self Resonant: 30MHz Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 625mOhm Max Supplier Device Package: 1008 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 800 mA Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-MPH252012C6R8MT TR Current - Saturation (Isat): 630mA

Win Source Part Number: 964621-MPH252012C6R8MT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MPH
Type: Multilayer
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 6.8 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Frequency - Self Resonant: 30MHz
Package / Case: 1008 (2520 Metric)
DC Resistance (DCR): 625mOhm Max
Supplier Device Package: 1008
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 800 mA
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Other Names: 3442-MPH252012C6R8MTTR
Current - Saturation (Isat): 630mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 964621-MPH252012C6R8MT
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Inductors, Coils, Chokes - Fixed Inductors - 1370333-SPH202012H3R3MT - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
View Details
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Multilayer
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1370365-MWSA0402S-220MT - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Wirewound
Application RF Choke
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1369803-SDCL0603Q39NJT02B03 - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer
Core Material Ceramic
View Details