Win Source Electronics Inductors, Coils, Chokes - Fixed Inductors 1122723-SDFL1005Q3R3KTF

Description
Win Source Part Number: 1122723-SDFL1005Q3R3 KTF Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDFL Type: Multilayer Package: Tape & Reel Shielding: Shielded Inductance: 3.3 µH Height - Seated (Max): 0.026" (0.65mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 20 @ 10MHz Frequency - Self Resonant: 28MHz Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 2.7Ohm Max Supplier Device Package: 0402 Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10 mA Inductance Frequency - Test: 10 MHz HTSUS: 8504.50.8000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-SDFL1005Q3R3KTF CT,3442-SDFL1005Q3R3 KTFDKR,3442-SDFL1005 Q3R3KTFTR
Request a Quote Datasheet
Description
Win Source Part Number: 1122723-SDFL1005Q3R3 KTF Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDFL Type: Multilayer Package: Tape & Reel Shielding: Shielded Inductance: 3.3 µH Height - Seated (Max): 0.026" (0.65mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 20 @ 10MHz Frequency - Self Resonant: 28MHz Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 2.7Ohm Max Supplier Device Package: 0402 Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10 mA Inductance Frequency - Test: 10 MHz HTSUS: 8504.50.8000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-SDFL1005Q3R3KTF CT,3442-SDFL1005Q3R3 KTFDKR,3442-SDFL1005 Q3R3KTFTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1122723-SDFL1005Q3R3KTF
Inductors, Coils, Chokes - Fixed Inductors 1122723-SDFL1005Q3R3KTF
Win Source Part Number: 1122723-SDFL1005Q3R3 KTF Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDFL Type: Multilayer Package: Tape & Reel Shielding: Shielded Inductance: 3.3 µH Height - Seated (Max): 0.026" (0.65mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 20 @ 10MHz Frequency - Self Resonant: 28MHz Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 2.7Ohm Max Supplier Device Package: 0402 Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10 mA Inductance Frequency - Test: 10 MHz HTSUS: 8504.50.8000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-SDFL1005Q3R3KTF CT,3442-SDFL1005Q3R3 KTFDKR,3442-SDFL1005 Q3R3KTFTR

Win Source Part Number: 1122723-SDFL1005Q3R3KTF
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDFL
Type: Multilayer
Package: Tape & Reel
Shielding: Shielded
Inductance: 3.3 µH
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 20 @ 10MHz
Frequency - Self Resonant: 28MHz
Package / Case: 0402 (1005 Metric)
DC Resistance (DCR): 2.7Ohm Max
Supplier Device Package: 0402
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10 mA
Inductance Frequency - Test: 10 MHz
HTSUS: 8504.50.8000
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Other Names: 3442-SDFL1005Q3R3KTFCT,3442-SDFL1005Q3R3KTFDKR,3442-SDFL1005Q3R3KTFTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1122723-SDFL1005Q3R3KTF
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Standard; Multilayer
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Inductors, Coils, Chokes - Fixed Inductors - 1369544-SDCL0603Q1N8CT02B03 - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer
Core Material Ceramic
View Details
Filters - Common Mode Chokes - 1370272-CC2012A-801 - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Application RF Choke
DCR 0.8800 ohms
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1369588-SDCL0603Q2N5BT02B03 - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer
Core Material Ceramic
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
View Details