Win Source Electronics Inductors, Coils, Chokes - Fixed Inductors 1370156-SDWL1608CPR27GSTF

Description
Win Source Part Number: 1370156-SDWL1608CPR2 7GSTF Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 55 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: SDWL-CP Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±2% Size / Dimension: 0.067" L x 0.043" W (1.70mm x 1.10mm) Height - Seated (Max): 0.043" (1.10mm) ECCN: EAR99 Material - Core: Ceramic Inductance: 270 nH Current Rating (Amps): 260 mA Shielding: Unshielded DC Resistance (DCR): 2.25Ohm Max Q @ Freq: 46 @ 250MHz Frequency - Self Resonant: 1.05GHz Inductance Frequency - Test: 100 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1370156-SDWL1608CPR2 7GSTF Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 55 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: SDWL-CP Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±2% Size / Dimension: 0.067" L x 0.043" W (1.70mm x 1.10mm) Height - Seated (Max): 0.043" (1.10mm) ECCN: EAR99 Material - Core: Ceramic Inductance: 270 nH Current Rating (Amps): 260 mA Shielding: Unshielded DC Resistance (DCR): 2.25Ohm Max Q @ Freq: 46 @ 250MHz Frequency - Self Resonant: 1.05GHz Inductance Frequency - Test: 100 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1370156-SDWL1608CPR27GSTF - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370156-SDWL1608CPR27GSTF
Inductors, Coils, Chokes - Fixed Inductors 1370156-SDWL1608CPR27GSTF
Win Source Part Number: 1370156-SDWL1608CPR2 7GSTF Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 55 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: SDWL-CP Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±2% Size / Dimension: 0.067" L x 0.043" W (1.70mm x 1.10mm) Height - Seated (Max): 0.043" (1.10mm) ECCN: EAR99 Material - Core: Ceramic Inductance: 270 nH Current Rating (Amps): 260 mA Shielding: Unshielded DC Resistance (DCR): 2.25Ohm Max Q @ Freq: 46 @ 250MHz Frequency - Self Resonant: 1.05GHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1370156-SDWL1608CPR27GSTF
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 55 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Series: SDWL-CP
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±2%
Size / Dimension: 0.067" L x 0.043" W (1.70mm x 1.10mm)
Height - Seated (Max): 0.043" (1.10mm)
ECCN: EAR99
Material - Core: Ceramic
Inductance: 270 nH
Current Rating (Amps): 260 mA
Shielding: Unshielded
DC Resistance (DCR): 2.25Ohm Max
Q @ Freq: 46 @ 250MHz
Frequency - Self Resonant: 1.05GHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1370156-SDWL1608CPR27GSTF
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ceramic
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1369499-SDFL1005Q1R5KTF - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Technology Standard; Multilayer
Core Material Ferrite
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1370387-WPN4012H100MT - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
View Details