Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 963435-NJU7700F02-TE
Mounting: SMD (SMT)
Number of Voltages Monitored: 1
Watchdog Timer: No
Categories: PMIC - Supervisors
Case / Package: SOT-23-5
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 200 mW
Max Supply Voltage: 9 V
Min Supply Voltage: 800 mV
Overvoltage Threshold: 2.02 V
Undervoltage Threshold: 1.98 V
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 963435-NJU7700F02-TE1 |
| Product Name | PMIC - PMIC - Supervisors - NJU7700F02-TE1 |
| Number of Supplies | 1; 1 |