Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3686AEMSE#TRPBF 94924-LT3686AEMSE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 94924-LT3686AEMSE#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 300kHz to 2.5MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 12-MSOP-EP Purpose: Step-Down Maximum Input Voltage: 37V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 37V Minimum Input Voltage: 3.6V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 94924-LT3686AEMSE#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 300kHz to 2.5MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 12-MSOP-EP Purpose: Step-Down Maximum Input Voltage: 37V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 37V Minimum Input Voltage: 3.6V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3686AEMSE#TRPBF - 94924-LT3686AEMSE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3686AEMSE#TRPBF
94924-LT3686AEMSE#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3686AEMSE#TRPBF 94924-LT3686AEMSE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 94924-LT3686AEMSE#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 300kHz to 2.5MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 12-MSOP-EP Purpose: Step-Down Maximum Input Voltage: 37V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 37V Minimum Input Voltage: 3.6V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 94924-LT3686AEMSE#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 300kHz to 2.5MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 12-MSOP-EP
Purpose: Step-Down
Maximum Input Voltage: 37V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 37V
Minimum Input Voltage: 3.6V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 94924-LT3686AEMSE#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3686AEMSE#TRPBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 12-MSOP-EP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3533EDE#PBF - 020590-LTC3533EDE#PBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 14-DFN (4x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3508IFE - 087783-LT3508IFE - Win Source Electronics
Specs
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506IR-3.3#PBF - 1058394-LT1506IR-3.3#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type Other; D2PAK-7
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1375CS8#PBF - 020262-LT1375CS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details