Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3786EMSE#PBF 020611-LTC3786EMSE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020611-LTC3786EMSE#P BF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Boost, Flyback, SEPIC Frequency - Switching: 105kHz to 760kHz Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Family Name: LTC3786 Output Phases: 1 Duty Cycle (Max): 96% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-MSOP-EP Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 4.5 V to 38 V Alternative Parts (Cross-Reference): LM3430SDX/NOPB; LM3430SDX; LM3430SD; LM3430SD/NOPB; Introduction Date: October 04, 2010 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020611-LTC3786EMSE#P BF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Boost, Flyback, SEPIC Frequency - Switching: 105kHz to 760kHz Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Family Name: LTC3786 Output Phases: 1 Duty Cycle (Max): 96% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-MSOP-EP Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 4.5 V to 38 V Alternative Parts (Cross-Reference): LM3430SDX/NOPB; LM3430SDX; LM3430SD; LM3430SD/NOPB; Introduction Date: October 04, 2010 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3786EMSE#PBF - 020611-LTC3786EMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3786EMSE#PBF
020611-LTC3786EMSE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3786EMSE#PBF 020611-LTC3786EMSE#PBF
Manufacturer: Linear Technology Win Source Part Number: 020611-LTC3786EMSE#P BF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Boost, Flyback, SEPIC Frequency - Switching: 105kHz to 760kHz Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Family Name: LTC3786 Output Phases: 1 Duty Cycle (Max): 96% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-MSOP-EP Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 4.5 V to 38 V Alternative Parts (Cross-Reference): LM3430SDX/NOPB; LM3430SDX; LM3430SD; LM3430SD/NOPB; Introduction Date: October 04, 2010 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 020611-LTC3786EMSE#PBF
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Boost, Flyback, SEPIC
Frequency - Switching: 105kHz to 760kHz
Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Family Name: LTC3786
Output Phases: 1
Duty Cycle (Max): 96%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-MSOP-EP
Purpose: Step-Up, Step-Up/Step-Down
Supply Voltage - Operating: 4.5 V to 38 V
Alternative Parts (Cross-Reference): LM3430SDX/NOPB; LM3430SDX; LM3430SD; LM3430SD/NOPB;
Introduction Date: October 04, 2010
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 020611-LTC3786EMSE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3786EMSE#PBF
Configuration / Function Boost; Boost, Flyback, SEPIC
Output Voltage Type Transistor Driver
Package Type Other; 16-MSOP-EP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1766EGN-5#PBF - 020338-LT1766EGN-5#PBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1475CS8-3.3#PBF - 002793-LTC1475CS8-3.3#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Buck-Boost, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3703HGN#PBF - 072580-LTC3703HGN#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1054CN8 - 072171-LT1054CN8 - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Adjustable / Variable; Adjustable (Fixed)
Package Type DIP; Other; 8-PDIP
View Details