Win Source Electronics Interface - Interface - Filters - Active - LT1568CGN#PBF 93742-LT1568CGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 93742-LT1568CGN#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Band Pass Filter Order: 2nd Frequency - Cutoff or Center: 200kHz Number of Filters: 2 Categories: Integrated Circuits Status: Active Case / Package: 16-SSOP Supply Voltage - Operating: 2.7 V to 11 V, ±2.7 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 93742-LT1568CGN#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Band Pass Filter Order: 2nd Frequency - Cutoff or Center: 200kHz Number of Filters: 2 Categories: Integrated Circuits Status: Active Case / Package: 16-SSOP Supply Voltage - Operating: 2.7 V to 11 V, ±2.7 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LT1568CGN#PBF - 93742-LT1568CGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LT1568CGN#PBF
93742-LT1568CGN#PBF
Interface - Interface - Filters - Active - LT1568CGN#PBF 93742-LT1568CGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 93742-LT1568CGN#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Band Pass Filter Order: 2nd Frequency - Cutoff or Center: 200kHz Number of Filters: 2 Categories: Integrated Circuits Status: Active Case / Package: 16-SSOP Supply Voltage - Operating: 2.7 V to 11 V, ±2.7 V to 5.5 V

Manufacturer: Linear Technology
Win Source Part Number: 93742-LT1568CGN#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Filter Type: Band Pass
Filter Order: 2nd
Frequency - Cutoff or Center: 200kHz
Number of Filters: 2
Categories: Integrated Circuits
Status: Active
Case / Package: 16-SSOP
Supply Voltage - Operating: 2.7 V to 11 V, ±2.7 V to 5.5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 93742-LT1568CGN#PBF
Product Name Interface - Interface - Filters - Active - LT1568CGN#PBF
Supply Voltage Other; 2.7 V ~ 11 V~ ±2.7 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - LTC6820IUD#TRPBF - 1064075-LTC6820IUD#TRPBF - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 2.7 V ~ 5.5 V
Package Type 16-QFN (3x3)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1080CJ - 1204972-LT1080CJ - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Package Type DIP
View Details
Interface - Interface - Analog Switches - Special Purpose - LT1203CS8#TRPBF - 1058014-LT1203CS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC
View Details