Win Source Electronics LED Indication - Discrete - SP0603B-GN 934695-SP0603B-GN

Description
Manufacturer: Solidlite Win Source Part Number: 934695-SP0603B-GN Series: GN Features: Green 528nm LED Indication - Discrete 2.9V 0603 (1608 Metric) Package: Retail Package Package: 0603 (1608 Metric) Mounting: Surface Mount Categories: Optoelectronics Case / Package: 0603 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 20000 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.40.2900
Request a Quote Datasheet
Description
Manufacturer: Solidlite Win Source Part Number: 934695-SP0603B-GN Series: GN Features: Green 528nm LED Indication - Discrete 2.9V 0603 (1608 Metric) Package: Retail Package Package: 0603 (1608 Metric) Mounting: Surface Mount Categories: Optoelectronics Case / Package: 0603 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 20000 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.40.2900
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SP0603B-GN
934695-SP0603B-GN
LED Indication - Discrete - SP0603B-GN 934695-SP0603B-GN
Manufacturer: Solidlite Win Source Part Number: 934695-SP0603B-GN Series: GN Features: Green 528nm LED Indication - Discrete 2.9V 0603 (1608 Metric) Package: Retail Package Package: 0603 (1608 Metric) Mounting: Surface Mount Categories: Optoelectronics Case / Package: 0603 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 20000 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.40.2900

Manufacturer: Solidlite
Win Source Part Number: 934695-SP0603B-GN
Series: GN
Features: Green 528nm LED Indication - Discrete 2.9V 0603 (1608 Metric)
Package: Retail Package
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Categories: Optoelectronics
Case / Package: 0603
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 20000
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2900

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 934695-SP0603B-GN
Product Name LED Indication - Discrete - SP0603B-GN
Unlock Full Specs
to access all available technical data

Similar Products

Specs
LED Type Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB)
Peak Wavelength 620 nm (6200 Å)
Viewing Angle 130 degrees
View Details
Specs
LED Type Orange; Yellow; Green; Multi-Colored; Orange, Yellow-Green
Peak Wavelength 605 nm (6050 Å)
Viewing Angle 130 degrees
View Details
Specs
LED Type Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB)
Peak Wavelength 624 nm (6240 Å)
Forward Voltage 2 volts
View Details