Win Source Electronics Optics - LEDs - Light Pipes - HQ19-2331BGRC 1063410-HQ19-2331BGRC

Description
Manufacturer: Harvatek Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063410-HQ19-2331BGR C Color: Blue, Green, Red Mounting: SMD (SMT) Forward Current: 20 mA Reverse Voltage: 5 V Viewing Angle: 120 ° Height: 650 µm Categories: Optics - LEDs - Light Pipes Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Min Operating Temperature: -30 °C Manufacturer Package Identifier: HQ19-2331BGRC
Request a Quote
Description
Manufacturer: Harvatek Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063410-HQ19-2331BGR C Color: Blue, Green, Red Mounting: SMD (SMT) Forward Current: 20 mA Reverse Voltage: 5 V Viewing Angle: 120 ° Height: 650 µm Categories: Optics - LEDs - Light Pipes Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Min Operating Temperature: -30 °C Manufacturer Package Identifier: HQ19-2331BGRC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - HQ19-2331BGRC - 1063410-HQ19-2331BGRC - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - HQ19-2331BGRC
1063410-HQ19-2331BGRC
Optics - LEDs - Light Pipes - HQ19-2331BGRC 1063410-HQ19-2331BGRC
Manufacturer: Harvatek Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063410-HQ19-2331BGR C Color: Blue, Green, Red Mounting: SMD (SMT) Forward Current: 20 mA Reverse Voltage: 5 V Viewing Angle: 120 ° Height: 650 µm Categories: Optics - LEDs - Light Pipes Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Min Operating Temperature: -30 °C Manufacturer Package Identifier: HQ19-2331BGRC

Manufacturer: Harvatek
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1063410-HQ19-2331BGRC
Color: Blue, Green, Red
Mounting: SMD (SMT)
Forward Current: 20 mA
Reverse Voltage: 5 V
Viewing Angle: 120 °
Height: 650 µm
Categories: Optics - LEDs - Light Pipes
Case / Package: 0603
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Min Operating Temperature: -30 °C
Manufacturer Package Identifier: HQ19-2331BGRC

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1063410-HQ19-2331BGRC
Product Name Optics - LEDs - Light Pipes - HQ19-2331BGRC
LED Type Red; Green; Blue; Multi-Colored; Blue, Green, Red
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Peak Wavelength 650 nm (6500 Å)
Viewing Angle 8 degrees
Forward Voltage 2 volts
View Details
Specs
LED Type Green; Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 120 degrees
View Details