Win Source Electronics Common Mode Chokes - SDCW4532S-2-601TF 933218-SDCW4532S-2-601TF

Description
Manufacturer: Sunlord Win Source Part Number: 933218-SDCW4532S-2-6 01TF Series: SDCW-S Operating Temperature Range: -40°C ~ 85°C Features: 2 Line Common Mode Choke Surface Mount 600 Ohms @ 100 MHz 1A DCR 120mOhm Package: 1812 (4532 Metric), 4 PC Pad Package: Reel - TR Mounting: Surface Mount Categories: Filters Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks
Request a Quote Datasheet
Description
Manufacturer: Sunlord Win Source Part Number: 933218-SDCW4532S-2-6 01TF Series: SDCW-S Operating Temperature Range: -40°C ~ 85°C Features: 2 Line Common Mode Choke Surface Mount 600 Ohms @ 100 MHz 1A DCR 120mOhm Package: 1812 (4532 Metric), 4 PC Pad Package: Reel - TR Mounting: Surface Mount Categories: Filters Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - SDCW4532S-2-601TF - 933218-SDCW4532S-2-601TF - Win Source Electronics
Laguna Hills, CA, United States
Common Mode Chokes - SDCW4532S-2-601TF
933218-SDCW4532S-2-601TF
Common Mode Chokes - SDCW4532S-2-601TF 933218-SDCW4532S-2-601TF
Manufacturer: Sunlord Win Source Part Number: 933218-SDCW4532S-2-6 01TF Series: SDCW-S Operating Temperature Range: -40°C ~ 85°C Features: 2 Line Common Mode Choke Surface Mount 600 Ohms @ 100 MHz 1A DCR 120mOhm Package: 1812 (4532 Metric), 4 PC Pad Package: Reel - TR Mounting: Surface Mount Categories: Filters Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks

Manufacturer: Sunlord
Win Source Part Number: 933218-SDCW4532S-2-601TF
Series: SDCW-S
Operating Temperature Range: -40°C ~ 85°C
Features: 2 Line Common Mode Choke Surface Mount 600 Ohms @ 100 MHz 1A DCR 120mOhm
Package: 1812 (4532 Metric), 4 PC Pad
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 933218-SDCW4532S-2-601TF
Product Name Common Mode Chokes - SDCW4532S-2-601TF
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1328972-SWPA4018S151MT - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1369545-SDCL0603Q4N3HT02B03 - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer
Core Material Ceramic
View Details